TURCK Inc. Plug/Receptacle BMWS 8151-0/9

Description
(U8150), CONNECTOR, FIELD WIREABLE, M12 EUROFAST, STRAIGHT FEMALE, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINAL, UP TO 18 AWG CONDUCTORS, 60V, 4 AMP, FULLY SHIELDED, 5-PIN, REVERSE KEY. FREE 2 YEAR RADWELL WARRANTY
Description
(U8150), CONNECTOR, FIELD WIREABLE, M12 EUROFAST, STRAIGHT FEMALE, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINAL, UP TO 18 AWG CONDUCTORS, 60V, 4 AMP, FULLY SHIELDED, 5-PIN, REVERSE KEY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 3503936 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
3503936
Plug/Receptacle 3503936
(U8150), CONNECTOR, FIELD WIREABLE, M12 EUROFAST, STRAIGHT FEMALE, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINAL, UP TO 18 AWG CONDUCTORS, 60V, 4 AMP, FULLY SHIELDED, 5-PIN, REVERSE KEY. FREE 2 YEAR RADWELL WARRANTY

(U8150), CONNECTOR, FIELD WIREABLE, M12 EUROFAST, STRAIGHT FEMALE, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINAL, UP TO 18 AWG CONDUCTORS, 60V, 4 AMP, FULLY SHIELDED, 5-PIN, REVERSE KEY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Turck - 10R0852 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Turck
10R0852
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Turck 10R0852
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:PROFIBUS Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:PROFIBUS Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3503936 10R0852
Product Name Plug/Receptacle Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Turck
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1034-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Contacts - 30-3315 - Powell Electronics, Inc.
Nicomatic North America
View Details