TURCK Inc. Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Turck BMSWS 8151-0/9

Description
SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:PROFIBUS Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP67; Connector Coding:- RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:PROFIBUS Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP67; Connector Coding:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Turck - 10R0854 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Turck
10R0854
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Turck 10R0854
SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:PROFIBUS Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP67; Connector Coding:- RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:PROFIBUS Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP67; Connector Coding:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10R0854
Product Name Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Turck
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details