TURCK Inc. Proximity Switch BIMAKTAP6X02MRSV

Description
PROXIMITY SENSORS, VALVE POSITION SENSORS AND MATING ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSORS, VALVE POSITION SENSORS AND MATING ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 3508021 - Radwell International
Willingboro, NJ, United States
Proximity Switch
3508021
Proximity Switch 3508021
PROXIMITY SENSORS, VALVE POSITION SENSORS AND MATING ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSORS, VALVE POSITION SENSORS AND MATING ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 3508021
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2123009 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.0 to 394 inch (0.0 to 10000 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Cylindrical 18 mm Metal Sensor - 42CM-B2LPBC-A2 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 6.38 inch (162 mm)
View Details
Diffuse scan - SOEG-RTH-M18-NS-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details