TURCK Inc. Inductive Sensor BIM-INT-AP6X-V1131

Description
DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, MAGNET OPERATED, RECTANGULAR, 6MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 0.3 METER CABLE, PICOFAST MALE/METAL, STRAIGHT, 3 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, MAGNET OPERATED, RECTANGULAR, 6MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 0.3 METER CABLE, PICOFAST MALE/METAL, STRAIGHT, 3 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 582798 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
582798
Inductive Sensor 582798
DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, MAGNET OPERATED, RECTANGULAR, 6MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 0.3 METER CABLE, PICOFAST MALE/METAL, STRAIGHT, 3 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, MAGNET OPERATED, RECTANGULAR, 6MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 0.3 METER CABLE, PICOFAST MALE/METAL, STRAIGHT, 3 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 582798
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
String Potentiometers - 04-0760-0050 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Linear Rod Type - LWH Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 2.95 to 35.43 inch (75 to 900 mm)
Output Voltage
View Details