TURCK Inc. Inductive Sensor, 5Mm, 10Vdc-30Vdc; Sensing Range Max Turck BI5U-Q08-AP6X2

Description
INDUCTIVE SENSOR, 5MM, 10VDC-30VDC; Sensing Range Max:5mm; Thread Size - Metric:-; Sensor Output:3-Wire; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE SENSOR, 5MM, 10VDC-30VDC; Sensing Range Max:5mm; Thread Size - Metric:-; Sensor Output:3-Wire; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor, 5Mm, 10Vdc-30Vdc; Sensing Range Max Turck - 35R9630 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Sensor, 5Mm, 10Vdc-30Vdc; Sensing Range Max Turck
35R9630
Inductive Sensor, 5Mm, 10Vdc-30Vdc; Sensing Range Max Turck 35R9630
INDUCTIVE SENSOR, 5MM, 10VDC-30VDC; Sensing Range Max:5mm; Thread Size - Metric:-; Sensor Output:3-Wire; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes

INDUCTIVE SENSOR, 5MM, 10VDC-30VDC; Sensing Range Max:5mm; Thread Size - Metric:-; Sensor Output:3-Wire; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 35R9630
Product Name Inductive Sensor, 5Mm, 10Vdc-30Vdc; Sensing Range Max Turck
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Inductive Sensor - Metal Face w/ Extended Range - S6026 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details