TURCK Inc. Inductive Sensor BI5-S18-VP4X

Description
(15134), SENSOR, EMBEDDABLE, INDUCTIVE, 5MM RANGE, PARTIAL THREAD, 18MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(15134), SENSOR, EMBEDDABLE, INDUCTIVE, 5MM RANGE, PARTIAL THREAD, 18MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 3503000 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
3503000
Inductive Sensor 3503000
(15134), SENSOR, EMBEDDABLE, INDUCTIVE, 5MM RANGE, PARTIAL THREAD, 18MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

(15134), SENSOR, EMBEDDABLE, INDUCTIVE, 5MM RANGE, PARTIAL THREAD, 18MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 3503000
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
String Potentiometers - 04-0760-0290 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Linear Rod Type - TEX Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 11.81 inch (10 to 300 mm)
Output Voltage
View Details