TURCK Inc. Inductive Sensor BI5-P18-AP6X-B2341

Description
(46973), SENSOR, EMBEDDABLE, INDUCTIVE, 5MM RANGE, FULL THREAD, 18MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, MINIFAST 7/8" MALE/PLASTIC, STRAIGHT W/ADAPTER, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY
Description
(46973), SENSOR, EMBEDDABLE, INDUCTIVE, 5MM RANGE, FULL THREAD, 18MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, MINIFAST 7/8" MALE/PLASTIC, STRAIGHT W/ADAPTER, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 588674 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
588674
Inductive Sensor 588674
(46973), SENSOR, EMBEDDABLE, INDUCTIVE, 5MM RANGE, FULL THREAD, 18MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, MINIFAST 7/8" MALE/PLASTIC, STRAIGHT W/ADAPTER, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY

(46973), SENSOR, EMBEDDABLE, INDUCTIVE, 5MM RANGE, FULL THREAD, 18MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, MINIFAST 7/8" MALE/PLASTIC, STRAIGHT W/ADAPTER, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 588674
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Position, Proximity, Speed (Modules) - 2171-SMT-8M-A-PO-24V-E-7,5-OE-ND - DigiKey
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details