TURCK Inc. Inductive Proximity Sensor; Sensing Range Max Turck BI5-M18-AD4X

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:DC; Supply Voltage DC Min:10V; Supply Voltage DC Max:65V; Product Range:-; Sensing Face Diameter:18mm; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:DC; Supply Voltage DC Min:10V; Supply Voltage DC Max:65V; Product Range:-; Sensing Face Diameter:18mm; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Turck - 41M2101 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Turck
41M2101
Inductive Proximity Sensor; Sensing Range Max Turck 41M2101
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:DC; Supply Voltage DC Min:10V; Supply Voltage DC Max:65V; Product Range:-; Sensing Face Diameter:18mm; Sensor Housing:Cylindrical RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:DC; Supply Voltage DC Min:10V; Supply Voltage DC Max:65V; Product Range:-; Sensing Face Diameter:18mm; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet
TURK General Purpose - BI5-M18-AD4X - Galco Industrial Electronics
Madison Heights, MI, United States
TURK General Purpose
BI5-M18-AD4X
TURK General Purpose BI5-M18-AD4X
Sensor; Inductive; M18 x 1; 10 to

Sensor; Inductive; M18 x 1; 10 to

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Proximity Sensors Proximity Sensors
Product Number 41M2101 BI5-M18-AD4X
Product Name Inductive Proximity Sensor; Sensing Range Max Turck TURK General Purpose
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1145ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4261 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
View Details