TURCK Inc. Inductive Sensor BI5-GT18-ADZ30X2

Description
(4255090), SENSOR, EMBEDDABLE, INDUCTIVE, 5MM RANGE, FULL THREAD, PTFE COATED, 18MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC SCP, 20-250 VAC / 10-300 VDC, 400 MA, 2 LEDS, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(4255090), SENSOR, EMBEDDABLE, INDUCTIVE, 5MM RANGE, FULL THREAD, PTFE COATED, 18MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC SCP, 20-250 VAC / 10-300 VDC, 400 MA, 2 LEDS, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 588593 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
588593
Inductive Sensor 588593
(4255090), SENSOR, EMBEDDABLE, INDUCTIVE, 5MM RANGE, FULL THREAD, PTFE COATED, 18MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC SCP, 20-250 VAC / 10-300 VDC, 400 MA, 2 LEDS, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

(4255090), SENSOR, EMBEDDABLE, INDUCTIVE, 5MM RANGE, FULL THREAD, PTFE COATED, 18MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC SCP, 20-250 VAC / 10-300 VDC, 400 MA, 2 LEDS, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 588593
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYSE-R-PF - Exsenco, LLC
Specs
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
Operating Temperature -4 to 167 F (-20 to 75 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Position, Proximity, Speed (Modules) - Industrial - 620-A19570LUBBTN-FSWPHTR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details