TURCK Inc. Inductive Proximity Sensor; Sensing Range Max Turck BI5-G18SK-AP6X/FM

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:18mm RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Turck - 41M2100 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Turck
41M2100
Inductive Proximity Sensor; Sensing Range Max Turck 41M2100
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:18mm RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 41M2100
Product Name Inductive Proximity Sensor; Sensing Range Max Turck
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 08400830200 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details
Switches (Solid State) - A1425LK-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Capacitive Sensor, Low Profile - C36PU15PS - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.5906 inch (15 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details