TURCK Inc. Inductive Sensor, 5Mm, M12 X 1; Sensing Range Max Turck BI5-G18-Y0

Description
INDUCTIVE SENSOR, 5MM, M12 X 1; Sensing Range Max:5mm; Thread Size - Metric:M12 x 1; Sensor Output:2-Wire; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:- RoHS Compliant: Yes
Description
INDUCTIVE SENSOR, 5MM, M12 X 1; Sensing Range Max:5mm; Thread Size - Metric:M12 x 1; Sensor Output:2-Wire; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor, 5Mm, M12 X 1; Sensing Range Max Turck - 35R9162 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Sensor, 5Mm, M12 X 1; Sensing Range Max Turck
35R9162
Inductive Sensor, 5Mm, M12 X 1; Sensing Range Max Turck 35R9162
INDUCTIVE SENSOR, 5MM, M12 X 1; Sensing Range Max:5mm; Thread Size - Metric:M12 x 1; Sensor Output:2-Wire; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:- RoHS Compliant: Yes

INDUCTIVE SENSOR, 5MM, M12 X 1; Sensing Range Max:5mm; Thread Size - Metric:M12 x 1; Sensor Output:2-Wire; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 35R9162
Product Name Inductive Sensor, 5Mm, M12 X 1; Sensing Range Max Turck
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3250LLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - 2093528 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details