TURCK Inc. TURK General Purpose BI4U-M12-AP6X-H1141

Description
SENSOR; PROXIMITY; INDUCTIVE; UPROX
Datasheet
Description
SENSOR; PROXIMITY; INDUCTIVE; UPROX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TURK General Purpose - BI4U-M12-AP6X-H1141 - Galco Industrial Electronics
Madison Heights, MI, United States
TURK General Purpose
BI4U-M12-AP6X-H1141
TURK General Purpose BI4U-M12-AP6X-H1141
SENSOR; PROXIMITY; INDUCTIVE; UPROX

SENSOR; PROXIMITY; INDUCTIVE; UPROX

Supplier's Site
Inductive Proximity Sensor; Sensing Range Max Turck - 41M2092 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Turck
41M2092
Inductive Proximity Sensor; Sensing Range Max Turck 41M2092
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:BI4U-M12-AP6X- H1141; Sensing Face Diameter:12mm RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:BI4U-M12-AP6X-H1141; Sensing Face Diameter:12mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor, M12, 4Mm, Pnp, Connector; Sensing Range Max Turck - 58T1357 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, M12, 4Mm, Pnp, Connector; Sensing Range Max Turck
58T1357
Sensor, M12, 4Mm, Pnp, Connector; Sensing Range Max Turck 58T1357
SENSOR, M12, 4MM, PNP, CONNECTOR; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:uprox®; SVHC:No SVHC (20-Jun-2016); Sensing Range:0mm to RoHS Compliant: NA

SENSOR, M12, 4MM, PNP, CONNECTOR; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:uprox®; SVHC:No SVHC (20-Jun-2016); Sensing Range:0mm to RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number BI4U-M12-AP6X-H1141 41M2092 58T1357
Product Name TURK General Purpose Inductive Proximity Sensor; Sensing Range Max Turck Sensor, M12, 4Mm, Pnp, Connector; Sensing Range Max Turck
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data