TURCK Inc. TURK General Purpose BI4-M12E-AP6X-H1141

Description
Sensor; Proximity; 12mm; 3 Wire DC
Description
Sensor; Proximity; 12mm; 3 Wire DC

Suppliers

Company
Product
Description
Supplier Links
TURK General Purpose - BI4-M12E-AP6X-H1141 - Galco Industrial Electronics
Madison Heights, MI, United States
TURK General Purpose
BI4-M12E-AP6X-H1141
TURK General Purpose BI4-M12E-AP6X-H1141
Sensor; Proximity; 12mm; 3 Wire DC

Sensor; Proximity; 12mm; 3 Wire DC

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Proximity Sensors
Product Number BI4-M12E-AP6X-H1141
Product Name TURK General Purpose
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000260-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040838-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers