TURCK Inc. Inductive Sensor BI3-Q06-AN6X2

Description
(1620150), SENSOR, EMBEDDABLE, INDUCTIVE, 3MM RANGE, RECTANGULAR, 6MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 2 LEDS, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(1620150), SENSOR, EMBEDDABLE, INDUCTIVE, 3MM RANGE, RECTANGULAR, 6MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 2 LEDS, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 68883 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
68883
Inductive Sensor 68883
(1620150), SENSOR, EMBEDDABLE, INDUCTIVE, 3MM RANGE, RECTANGULAR, 6MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 2 LEDS, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

(1620150), SENSOR, EMBEDDABLE, INDUCTIVE, 3MM RANGE, RECTANGULAR, 6MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 2 LEDS, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 68883
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
 - 7753896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.4921 inch (12.5 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details