TURCK Inc. Inductive Sensor BI2-K11-AN6

Description
(46606), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, SMOOTH, 11MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, NO LEDS, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(46606), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, SMOOTH, 11MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, NO LEDS, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 3497720 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
3497720
Inductive Sensor 3497720
(46606), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, SMOOTH, 11MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, NO LEDS, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

(46606), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, SMOOTH, 11MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, NO LEDS, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 3497720
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-AAS33001LLPBTR-5-DD-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
Laser Triangulation Sensor - RF600 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 to 98.43 inch (10 to 2500 mm)
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details