TURCK Inc. Inductive Sensor BI2-G12-AZ31X

Description
DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, FULL THREADING, 12MM SIZE, NORMALLY OPEN, 2-WIRE, 20-250 VAC / 10-300 VDC (PLASTIC), 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, FULL THREADING, 12MM SIZE, NORMALLY OPEN, 2-WIRE, 20-250 VAC / 10-300 VDC (PLASTIC), 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 4888684 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
4888684
Inductive Sensor 4888684
DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, FULL THREADING, 12MM SIZE, NORMALLY OPEN, 2-WIRE, 20-250 VAC / 10-300 VDC (PLASTIC), 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, FULL THREADING, 12MM SIZE, NORMALLY OPEN, 2-WIRE, 20-250 VAC / 10-300 VDC (PLASTIC), 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 4888684
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Switch Unipolar Switch - A1106LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Absolute Linear Position Sensor - RF251 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.1181 to 0.9843 inch (3 to 25 mm)
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details