TURCK Inc. Inductive Sensor BI2-EG12SK-Y1X

Description
SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, STAINLESS STEEL, FULL THREADING, 12MM SIZE, RIGHT-ANGLE TERMINAL CHAMBER, NAMUR OUTPUT (ATEX APPROVED), 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, STAINLESS STEEL, FULL THREADING, 12MM SIZE, RIGHT-ANGLE TERMINAL CHAMBER, NAMUR OUTPUT (ATEX APPROVED), 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 38902829 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
38902829
Inductive Sensor 38902829
SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, STAINLESS STEEL, FULL THREADING, 12MM SIZE, RIGHT-ANGLE TERMINAL CHAMBER, NAMUR OUTPUT (ATEX APPROVED), 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, STAINLESS STEEL, FULL THREADING, 12MM SIZE, RIGHT-ANGLE TERMINAL CHAMBER, NAMUR OUTPUT (ATEX APPROVED), 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 38902829
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

 - APS12235LUAA - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details