TURCK Inc. Inductive Proximity Sensor; Sensing Range Max Turck BI15-M30-AP6X-H1141

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:30mm RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:30mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Turck - 41M2171 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Turck
41M2171
Inductive Proximity Sensor; Sensing Range Max Turck 41M2171
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:30mm RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:30mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor; Inductive Sensing Mode; 30 mm; PNP; 15 mm; 10 to 30 VDC; 200 mA (Max.) - 70034962 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; Inductive Sensing Mode; 30 mm; PNP; 15 mm; 10 to 30 VDC; 200 mA (Max.)
70034962
Sensor; Inductive Sensing Mode; 30 mm; PNP; 15 mm; 10 to 30 VDC; 200 mA (Max.) 70034962
10 to 30 VDC , 300 Hz Frequency Range, Inductive Sensors Temperature operating range -25 to +70°C 300 Hz frequency range

10 to 30 VDC , 300 Hz Frequency Range, Inductive Sensors

  • Temperature operating range -25 to +70°C
    300 Hz frequency range
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 41M2171 70034962
Product Name Inductive Proximity Sensor; Sensing Range Max Turck Sensor; Inductive Sensing Mode; 30 mm; PNP; 15 mm; 10 to 30 VDC; 200 mA (Max.)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-A17201LUBATN-I2TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4050 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
View Details