TURCK Inc. Sensor, Inductive; M30 x 1.5; 10 to 30 VDC; 200 mA (Max.); Shielded; BI10-G30-AP6X

Description
Brass, 10 to 30 VDC Supply Voltage, 500 Hz Frequency, Inductive Sensors Short circuit protected Enclosure meets NEMA 1, 3, 4, 6, 13 and IEC IP67
Datasheet
Description
Brass, 10 to 30 VDC Supply Voltage, 500 Hz Frequency, Inductive Sensors Short circuit protected Enclosure meets NEMA 1, 3, 4, 6, 13 and IEC IP67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive; M30 x 1.5; 10 to 30 VDC; 200 mA (Max.); Shielded; - 70034957 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Inductive; M30 x 1.5; 10 to 30 VDC; 200 mA (Max.); Shielded;
70034957
Sensor, Inductive; M30 x 1.5; 10 to 30 VDC; 200 mA (Max.); Shielded; 70034957
Brass, 10 to 30 VDC Supply Voltage, 500 Hz Frequency, Inductive Sensors Short circuit protected Enclosure meets NEMA 1, 3, 4, 6, 13 and IEC IP67

Brass, 10 to 30 VDC Supply Voltage, 500 Hz Frequency, Inductive Sensors

  • Short circuit protected
  • Enclosure meets NEMA 1, 3, 4, 6, 13 and IEC IP67
Supplier's Site
Inductive Proximity Sensor; Sensing Range Max Turck - 41M2142 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Turck
41M2142
Inductive Proximity Sensor; Sensing Range Max Turck 41M2142
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:30mm RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:30mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 70034957 41M2142
Product Name Sensor, Inductive; M30 x 1.5; 10 to 30 VDC; 200 mA (Max.); Shielded; Inductive Proximity Sensor; Sensing Range Max Turck
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 0.3937 inch (10 mm) 0.3937 inch (10 mm)
Switching Frequency 0.5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1181-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SY169A Photomicrosensor (Reflective) - EE-SY169A - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
View Details
Controller with Current Output - optoCONTROL CLS1000-AI-PNP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details