TURCK Inc. Inductive Proximity Sensor; Sensing Range Max Turck BI1-EG05-AN6X

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:1mm; Thread Size - Metric:M5; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:100mA; Sensing Face Diameter:5mm RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:1mm; Thread Size - Metric:M5; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:100mA; Sensing Face Diameter:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Turck - 41M2035 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Turck
41M2035
Inductive Proximity Sensor; Sensing Range Max Turck 41M2035
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:1mm; Thread Size - Metric:M5; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:100mA; Sensing Face Diameter:5mm RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:1mm; Thread Size - Metric:M5; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:100mA; Sensing Face Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 41M2035
Product Name Inductive Proximity Sensor; Sensing Range Max Turck
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-A1642LK-I1-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details