TURCK Inc. Inductive Sensor BI1.5U-EG08-AP6X

Description
(4600500), SENSOR, EMBEDDABLE, INDUCTIVE, 1.5MM RANGE, UPROX, STAINLESS STEEL, FULL THREADING, 8MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(4600500), SENSOR, EMBEDDABLE, INDUCTIVE, 1.5MM RANGE, UPROX, STAINLESS STEEL, FULL THREADING, 8MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 3485910 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
3485910
Inductive Sensor 3485910
(4600500), SENSOR, EMBEDDABLE, INDUCTIVE, 1.5MM RANGE, UPROX, STAINLESS STEEL, FULL THREADING, 8MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

(4600500), SENSOR, EMBEDDABLE, INDUCTIVE, 1.5MM RANGE, UPROX, STAINLESS STEEL, FULL THREADING, 8MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 3485910
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Inductive Sensor - 45161525 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details