TURCK Inc. Sensor, Inductive; M18 x 1; 10 to 65 VDC; 100 mA (Max.) (Operating); BI 5-M18-AD4X

Description
TURCK inductive proximity sensors are manufactured with shielded coil, designated by “Bi” in the part number, and a non-shielded coil, designated by “Ni” in the part number. Embedded (shielded) units may be safely flush-mounted in metal. Non-embeddable (non-shielded) units require a metal free area around the sensing face. Because of possible interference of the electromagnetic fields generated by the oscillators, minimum spacing is required between adjacent or opposing sensors. Features: Choice of Barrel with Potted-In Cable or M12 (®) Quick-Disconnect Short-Circuit and Overload Protected Reverse Polarity and Wire Break Protection LED Indicator: Output Energized Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13° to +158°F Max. Load Current: 100 mA Voltage Drop: 5.0 VDC at 100 mA Max. Leakage Current: 0.8 mA
Description
TURCK inductive proximity sensors are manufactured with shielded coil, designated by “Bi” in the part number, and a non-shielded coil, designated by “Ni” in the part number. Embedded (shielded) units may be safely flush-mounted in metal. Non-embeddable (non-shielded) units require a metal free area around the sensing face. Because of possible interference of the electromagnetic fields generated by the oscillators, minimum spacing is required between adjacent or opposing sensors. Features: Choice of Barrel with Potted-In Cable or M12 (®) Quick-Disconnect Short-Circuit and Overload Protected Reverse Polarity and Wire Break Protection LED Indicator: Output Energized Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13° to +158°F Max. Load Current: 100 mA Voltage Drop: 5.0 VDC at 100 mA Max. Leakage Current: 0.8 mA

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive; M18 x 1; 10 to 65 VDC; 100 mA (Max.) (Operating); - 70035010 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Inductive; M18 x 1; 10 to 65 VDC; 100 mA (Max.) (Operating);
70035010
Sensor, Inductive; M18 x 1; 10 to 65 VDC; 100 mA (Max.) (Operating); 70035010
TURCK inductive proximity sensors are manufactured with shielded coil, designated by “Bi” in the part number, and a non-shielded coil, designated by “Ni” in the part number. Embedded (shielded) units may be safely flush-mounted in metal. Non-embeddable (non-shielded) units require a metal free area around the sensing face. Because of possible interference of the electromagnetic fields generated by the oscillators, minimum spacing is required between adjacent or opposing sensors. Features: Choice of Barrel with Potted-In Cable or M12 (®) Quick-Disconnect Short-Circuit and Overload Protected Reverse Polarity and Wire Break Protection LED Indicator: Output Energized Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13° to +158°F Max. Load Current: 100 mA Voltage Drop: 5.0 VDC at 100 mA Max. Leakage Current: 0.8 mA

TURCK inductive proximity sensors are manufactured with shielded coil, designated by “Bi” in the part number, and a non-shielded coil, designated by “Ni” in the part number. Embedded (shielded) units may be safely flush-mounted in metal. Non-embeddable (non-shielded) units require a metal free area around the sensing face. Because of possible interference of the electromagnetic fields generated by the oscillators, minimum spacing is required between adjacent or opposing sensors.
Features:

  • Choice of Barrel with Potted-In Cable or M12 (®) Quick-Disconnect
  • Short-Circuit and Overload Protected
  • Reverse Polarity and Wire Break Protection
  • LED Indicator: Output Energized
  • Environment Rating: NEMA 1, 3, 4, 6, 13; IP67
  • Operating Temperature: –13° to +158°F
  • Max. Load Current: 100 mA
  • Voltage Drop: 5.0 VDC at 100 mA
  • Max. Leakage Current: 0.8 mA
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Proximity Sensors
Product Number 70035010
Product Name Sensor, Inductive; M18 x 1; 10 to 65 VDC; 100 mA (Max.) (Operating);
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1425-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Miniature Inductive Sensor with Increase Sensing Range - S3872 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details