TURCK Inc. Sensor; Inductive Sensing Mode; M 18 x 1; 0.197 in. (Nom.); 20 to 250 VAC BI 5-G18-AZ3X-B3331

Description
Features: Choice of Barrel with Potted-In Cable or 1⁄2-20 () Quick-Disconnect LED Indicator: Output Energized Normally Open Output Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Max. Load Current: 200 mA Max. Voltage Drop: 6.0 VDC at 200 mA Max. Leakage Current: 1.7 mA
Description
Features: Choice of Barrel with Potted-In Cable or 1⁄2-20 () Quick-Disconnect LED Indicator: Output Energized Normally Open Output Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Max. Load Current: 200 mA Max. Voltage Drop: 6.0 VDC at 200 mA Max. Leakage Current: 1.7 mA

Suppliers

Company
Product
Description
Supplier Links
Sensor; Inductive Sensing Mode; M 18 x 1; 0.197 in. (Nom.); 20 to 250 VAC - 70035844 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; Inductive Sensing Mode; M 18 x 1; 0.197 in. (Nom.); 20 to 250 VAC
70035844
Sensor; Inductive Sensing Mode; M 18 x 1; 0.197 in. (Nom.); 20 to 250 VAC 70035844
Features: Choice of Barrel with Potted-In Cable or 1⁄2-20 () Quick-Disconnect LED Indicator: Output Energized Normally Open Output Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Max. Load Current: 200 mA Max. Voltage Drop: 6.0 VDC at 200 mA Max. Leakage Current: 1.7 mA

Features:

  • Choice of Barrel with Potted-In Cable or 1⁄2-20 () Quick-Disconnect
  • LED Indicator: Output Energized
  • Normally Open Output
  • Environment Rating: NEMA 1, 3, 4, 6, 13; IP67
  • Operating Temperature: –13°F to +158°F
  • Max. Load Current: 200 mA Max.
  • Voltage Drop: 6.0 VDC at 200 mA
  • Max. Leakage Current: 1.7 mA
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Proximity Sensors
Product Number 70035844
Product Name Sensor; Inductive Sensing Mode; M 18 x 1; 0.197 in. (Nom.); 20 to 250 VAC
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - 620-1699-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Inductive Proximity Sensors - IN25 and N25 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
View Details
Proximity sensor - SIES-8M-PS-24V-K-10-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers