TURCK Inc. Capacitive Proximity Sensor; Sensing Range Max Turck BCF15-K34-AZ3X

Description
CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:500mA; Sensing Face Diameter:34mm RoHS Compliant: Yes
Datasheet
Description
CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:500mA; Sensing Face Diameter:34mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity Sensor; Sensing Range Max Turck - 99M0972 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Proximity Sensor; Sensing Range Max Turck
99M0972
Capacitive Proximity Sensor; Sensing Range Max Turck 99M0972
CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:500mA; Sensing Face Diameter:34mm RoHS Compliant: Yes

CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:500mA; Sensing Face Diameter:34mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 99M0972
Product Name Capacitive Proximity Sensor; Sensing Range Max Turck
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000002591-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - 620-1789-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 2093417 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details