TURCK Inc. Sensor; Capacitive Sensing Mode; PNP; 5mm (Embeddable), 7.5 mm (Nonembed); 2 m BCF 5-S18-AP4X

Description
TURCK's compensation electrode technology prevents false triggers. In practice, sensors can be effected by water droplets, humidity, dust, etc., causing false outputs. To combat this effect, each TURCK capacitive sensor incorporates a compensating electrode which forms part of a negative feedback circuit. When contaminants are on the sensor face, they affect the sensor's main field, as well as its compensation field. The negative feedback circuit detects the increase in both fields and can filter out the effect of contaminants. Features: BCF Versions Immune to Industrial Noise Choice of Barrel with Potted-In Cable, M12 (eurofast®) Quick Disconnect or Terminal Chamber Short-Circuit and Overload Protection Incorporated Choice of Potted-In Cable or M8 (picofast®) Quick Disconnect Termination Reverse Polarity and Wire-Break Protection LEDs Indicate: Output Energized and Power On Normally Open Output Specifications: Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Continuous Load Current: 200 mA Max. Voltage Drop: 1.8 VDC at 200 mA
Description
TURCK's compensation electrode technology prevents false triggers. In practice, sensors can be effected by water droplets, humidity, dust, etc., causing false outputs. To combat this effect, each TURCK capacitive sensor incorporates a compensating electrode which forms part of a negative feedback circuit. When contaminants are on the sensor face, they affect the sensor's main field, as well as its compensation field. The negative feedback circuit detects the increase in both fields and can filter out the effect of contaminants. Features: BCF Versions Immune to Industrial Noise Choice of Barrel with Potted-In Cable, M12 (eurofast®) Quick Disconnect or Terminal Chamber Short-Circuit and Overload Protection Incorporated Choice of Potted-In Cable or M8 (picofast®) Quick Disconnect Termination Reverse Polarity and Wire-Break Protection LEDs Indicate: Output Energized and Power On Normally Open Output Specifications: Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Continuous Load Current: 200 mA Max. Voltage Drop: 1.8 VDC at 200 mA

Suppliers

Company
Product
Description
Supplier Links
Sensor; Capacitive Sensing Mode; PNP; 5mm (Embeddable), 7.5 mm (Nonembed); 2 m - 70035906 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; Capacitive Sensing Mode; PNP; 5mm (Embeddable), 7.5 mm (Nonembed); 2 m
70035906
Sensor; Capacitive Sensing Mode; PNP; 5mm (Embeddable), 7.5 mm (Nonembed); 2 m 70035906
TURCK's compensation electrode technology prevents false triggers. In practice, sensors can be effected by water droplets, humidity, dust, etc., causing false outputs. To combat this effect, each TURCK capacitive sensor incorporates a compensating electrode which forms part of a negative feedback circuit. When contaminants are on the sensor face, they affect the sensor's main field, as well as its compensation field. The negative feedback circuit detects the increase in both fields and can filter out the effect of contaminants. Features: BCF Versions Immune to Industrial Noise Choice of Barrel with Potted-In Cable, M12 (eurofast®) Quick Disconnect or Terminal Chamber Short-Circuit and Overload Protection Incorporated Choice of Potted-In Cable or M8 (picofast®) Quick Disconnect Termination Reverse Polarity and Wire-Break Protection LEDs Indicate: Output Energized and Power On Normally Open Output Specifications: Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Continuous Load Current: 200 mA Max. Voltage Drop: 1.8 VDC at 200 mA

TURCK's compensation electrode technology prevents false triggers. In practice, sensors can be effected by water droplets, humidity, dust, etc., causing false outputs. To combat this effect, each TURCK capacitive sensor incorporates a compensating electrode which forms part of a negative feedback circuit. When contaminants are on the sensor face, they affect the sensor's main field, as well as its compensation field. The negative feedback circuit detects the increase in both fields and can filter out the effect of contaminants. Features:

  • BCF Versions Immune to Industrial Noise
  • Choice of Barrel with Potted-In Cable, M12 (eurofast®) Quick Disconnect or Terminal Chamber
  • Short-Circuit and Overload Protection Incorporated
  • Choice of Potted-In Cable or M8 (picofast®) Quick Disconnect Termination
  • Reverse Polarity and Wire-Break Protection
  • LEDs Indicate: Output Energized and Power On
  • Normally Open Output Specifications:
  • Environment Rating: NEMA 1, 3, 4, 6, 13; IP67
  • Continuous Load Current: 200 mA Max.
  • Voltage Drop: 1.8 VDC at 200 mA
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Proximity Sensors
Product Number 70035906
Product Name Sensor; Capacitive Sensing Mode; PNP; 5mm (Embeddable), 7.5 mm (Nonembed); 2 m
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A1229LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3881 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
Block Sensors - 9809-3400 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 2.76 inch (70.1 mm)
View Details
3 suppliers