TURCK Inc. Capacitive Proximity Sensor; Sensing Range Max Turck BC5-S18-AZ3X

Description
CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:5mm; Thread Size - Metric:-; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:500mA; Sensing Face Diameter:18mm RoHS Compliant: Yes
Datasheet
Description
CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:5mm; Thread Size - Metric:-; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:500mA; Sensing Face Diameter:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity Sensor; Sensing Range Max Turck - 41M2207 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Proximity Sensor; Sensing Range Max Turck
41M2207
Capacitive Proximity Sensor; Sensing Range Max Turck 41M2207
CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:5mm; Thread Size - Metric:-; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:500mA; Sensing Face Diameter:18mm RoHS Compliant: Yes

CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:5mm; Thread Size - Metric:-; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:500mA; Sensing Face Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 41M2207
Product Name Capacitive Proximity Sensor; Sensing Range Max Turck
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Chopper-Stabilized Precision Hall Switch - A1120LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3168 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details