TURCK Inc. Sensor, Cylindrical; Capacitive SensingMode; PNP; 10 to 65 VDC; lt 200 mA; PBT BC20-K40SR-VP4X2 W/M16X1.5

Description
10 to 65 VDC, Capacitive Sensors - Barrels Capacitive sensors were originally designed for use in level detection applications in areas that were generally far away from other electrical equipment. As factory automation has become more prevalent throughout industrial markets, these capacitive sensors have gravitated into new environments where electrical noise levels are greater. TURCK recognized this development and reacted by introducing the “BCF” series of sensors which incorporate a unique filter principle, making them immune to most industrial noise. Features BCF Versions Immune to Industrial Noise Choice of Barrel with Potted-In Cable, M12 ( eurofast ) Quick Disconnect or Terminal Chamber Short Circuit and Overload Protected LEDs Indicate: Output Energized, Short Circuit and Power-On (S18 and S30 Only) Specifications Environment Rating: NEMA 1, 3, 12, 13 Operating Temperature: –13°F to +158°F Continuous Load Current: 200 mA Max. Voltage Drop: 1.8 VDC at 200 mA
Description
10 to 65 VDC, Capacitive Sensors - Barrels Capacitive sensors were originally designed for use in level detection applications in areas that were generally far away from other electrical equipment. As factory automation has become more prevalent throughout industrial markets, these capacitive sensors have gravitated into new environments where electrical noise levels are greater. TURCK recognized this development and reacted by introducing the “BCF” series of sensors which incorporate a unique filter principle, making them immune to most industrial noise. Features BCF Versions Immune to Industrial Noise Choice of Barrel with Potted-In Cable, M12 ( eurofast ) Quick Disconnect or Terminal Chamber Short Circuit and Overload Protected LEDs Indicate: Output Energized, Short Circuit and Power-On (S18 and S30 Only) Specifications Environment Rating: NEMA 1, 3, 12, 13 Operating Temperature: –13°F to +158°F Continuous Load Current: 200 mA Max. Voltage Drop: 1.8 VDC at 200 mA

Suppliers

Company
Product
Description
Supplier Links
Sensor, Cylindrical; Capacitive SensingMode; PNP; 10 to 65 VDC; lt 200 mA; PBT - 70035910 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Cylindrical; Capacitive SensingMode; PNP; 10 to 65 VDC; lt 200 mA; PBT
70035910
Sensor, Cylindrical; Capacitive SensingMode; PNP; 10 to 65 VDC; lt 200 mA; PBT 70035910
10 to 65 VDC, Capacitive Sensors - Barrels Capacitive sensors were originally designed for use in level detection applications in areas that were generally far away from other electrical equipment. As factory automation has become more prevalent throughout industrial markets, these capacitive sensors have gravitated into new environments where electrical noise levels are greater. TURCK recognized this development and reacted by introducing the “BCF” series of sensors which incorporate a unique filter principle, making them immune to most industrial noise. Features BCF Versions Immune to Industrial Noise Choice of Barrel with Potted-In Cable, M12 ( eurofast ) Quick Disconnect or Terminal Chamber Short Circuit and Overload Protected LEDs Indicate: Output Energized, Short Circuit and Power-On (S18 and S30 Only) Specifications Environment Rating: NEMA 1, 3, 12, 13 Operating Temperature: –13°F to +158°F Continuous Load Current: 200 mA Max. Voltage Drop: 1.8 VDC at 200 mA

10 to 65 VDC, Capacitive Sensors - Barrels
Capacitive sensors were originally designed for use in level detection applications in areas that were generally far away from other electrical equipment. As factory automation has become more prevalent throughout industrial markets, these capacitive sensors have gravitated into new environments where electrical noise levels are greater. TURCK recognized this development and reacted by introducing the “BCF” series of sensors which incorporate a unique filter principle, making them immune to most industrial noise.
Features

  • BCF Versions Immune to Industrial Noise
  • Choice of Barrel with Potted-In Cable, M12 ( eurofast ) Quick Disconnect or Terminal Chamber
  • Short Circuit and Overload Protected
  • LEDs Indicate: Output Energized, Short Circuit and Power-On (S18 and S30 Only)
    Specifications
  • Environment Rating: NEMA 1, 3, 12, 13
  • Operating Temperature: –13°F to +158°F
  • Continuous Load Current: 200 mA Max.
  • Voltage Drop: 1.8 VDC at 200 mA
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Proximity Sensors
Product Number 70035910
Product Name Sensor, Cylindrical; Capacitive SensingMode; PNP; 10 to 65 VDC; lt 200 mA; PBT
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Precision Vertical Hall-Effect Latch - A1260LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
EE-SX461-P11 EE-1005 Photomicrosensor (Transmissive) - EE-1005 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details