TURCK Inc. Capacitive Proximity Sensor; Sensing Range Max Turck BC10-S30-AZ3X

Description
CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:500mA; Sensing Face Diameter:30mm RoHS Compliant: Yes
Datasheet
Description
CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:500mA; Sensing Face Diameter:30mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity Sensor; Sensing Range Max Turck - 41M2216 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Proximity Sensor; Sensing Range Max Turck
41M2216
Capacitive Proximity Sensor; Sensing Range Max Turck 41M2216
CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:500mA; Sensing Face Diameter:30mm RoHS Compliant: Yes

CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:500mA; Sensing Face Diameter:30mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 41M2216
Product Name Capacitive Proximity Sensor; Sensing Range Max Turck
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1845604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Continuous-Time Hall-Effect Latch - A1213LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Magneto-inductive displacement sensor with modular principle - mainSENSOR MDS-40-MK-SR7-U45R - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0591 to 1.24 inch (1.5 to 31.5 mm)
View Details