SENSOR, 10MM, PNP, CABLE; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:65V; Product Range:-; SVHC:No SVHC (20-Jun-2016); Sensing Range:0mm to 10mm; Supply RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 58T1339 |
| Product Name | Sensor, 10Mm, Pnp, Cable; Sensing Range Max Turck |
| Operation Distance | 0.3937 inch (10 mm) |