TURCK Inc. TURK Field Wireable Sensor Plugs B4141-0/9

Description
4-Pin Female Connector for use with
Datasheet
Description
4-Pin Female Connector for use with
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TURK Field Wireable Sensor Plugs - B4141-0/9 - Galco Industrial Electronics
Madison Heights, MI, United States
TURK Field Wireable Sensor Plugs
B4141-0/9
TURK Field Wireable Sensor Plugs B4141-0/9
4-Pin Female Connector for use with

4-Pin Female Connector for use with

Supplier's Site
Sensor Conn, 7/8
Chicago, IL, United States
Sensor Conn, 7/8", Rcpt, 4Pos, Cable; Product Range Turck
74M8242
Sensor Conn, 7/8", Rcpt, 4Pos, Cable; Product Range Turck 74M8242
SENSOR CONN, 7/8", RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:7/8"; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONN, 7/8", RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:7/8"; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number B4141-0/9 74M8242
Product Name TURK Field Wireable Sensor Plugs Sensor Conn, 7/8", Rcpt, 4Pos, Cable; Product Range Turck
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details