TURCK Inc. Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Turck B 8241-0

Description
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Turck - 41M2018 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Turck
41M2018
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Turck 41M2018
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 582501 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
582501
Connector/Terminal/Pin 582501
CONNECTOR, FIELD WIREABLE, M12 EUROFAST, RIGHT ANGLE FEMALE, PG 7 CABLE GLAND, 4-6MM CABLE DIAMETER, SCREW TERMINALS, UP TO 18 AWG CONDUCTORS, 250 V, 4 AMP, STANDARD KEY, 4 PIN, (U6555). FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, FIELD WIREABLE, M12 EUROFAST, RIGHT ANGLE FEMALE, PG 7 CABLE GLAND, 4-6MM CABLE DIAMETER, SCREW TERMINALS, UP TO 18 AWG CONDUCTORS, 250 V, 4 AMP, STANDARD KEY, 4 PIN, (U6555). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
TURCK Components B 8241-0

TURCK Components B 8241-0

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 41M2018 582501
Product Name Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Turck Connector/Terminal/Pin Connector/Terminal/Pin
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers