TURCK Inc. Plug/Receptacle B 8241-0/PG 9

Description
TURCK Electrical Products B 8241-0/PG 9
Description
TURCK Electrical Products B 8241-0/PG 9

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
TURCK Electrical Products B 8241-0/PG 9

TURCK Electrical Products B 8241-0/PG 9

Supplier's Site
Plug/Receptacle - 3488428 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
3488428
Plug/Receptacle 3488428
(U6556), CONNECTOR, FIELD WIREABLE, STANDARD KEY, M12 EUROFAST, FEMALE, RIGHT ANGLE, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINALS, UP TO 18 AWG CONDUCTORS, 250 V, 4 AMP, 4 PIN. FREE 2 YEAR RADWELL WARRANTY

(U6556), CONNECTOR, FIELD WIREABLE, STANDARD KEY, M12 EUROFAST, FEMALE, RIGHT ANGLE, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINALS, UP TO 18 AWG CONDUCTORS, 250 V, 4 AMP, 4 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Turck - 35R6628 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Turck
35R6628
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Turck 35R6628
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3488428 35R6628
Product Name Plug/Receptacle Plug/Receptacle Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Turck
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details