TURCK Inc. Connector, M12 Eurofast, Female Straight, 5 Wire, 6-8mm Cable, Black, PG 9 Gland B 8151-0/PG9

Description
Features: 4- and 5-Pin Conductors PG 7 and PG 9 Cable Gland Included Converts Hard Wiring to Quick Disconnect Facilitates Field Replacements Seal Rating: NEMA 6P/IP67 Color Coded Pinout Label Option: Order Part Marked “LABEL” Housing Material: PBT, Black Straight Connectors Specifications: Termination: Screw Current Rating: 4 A Temperature Rating: –40 to +85°C
Datasheet
Description
Features: 4- and 5-Pin Conductors PG 7 and PG 9 Cable Gland Included Converts Hard Wiring to Quick Disconnect Facilitates Field Replacements Seal Rating: NEMA 6P/IP67 Color Coded Pinout Label Option: Order Part Marked “LABEL” Housing Material: PBT, Black Straight Connectors Specifications: Termination: Screw Current Rating: 4 A Temperature Rating: –40 to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, M12 Eurofast, Female Straight, 5 Wire, 6-8mm Cable, Black, PG 9 Gland - 70034488 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, M12 Eurofast, Female Straight, 5 Wire, 6-8mm Cable, Black, PG 9 Gland
70034488
Connector, M12 Eurofast, Female Straight, 5 Wire, 6-8mm Cable, Black, PG 9 Gland 70034488
Features: 4- and 5-Pin Conductors PG 7 and PG 9 Cable Gland Included Converts Hard Wiring to Quick Disconnect Facilitates Field Replacements Seal Rating: NEMA 6P/IP67 Color Coded Pinout Label Option: Order Part Marked “LABEL” Housing Material: PBT, Black Straight Connectors Specifications: Termination: Screw Current Rating: 4 A Temperature Rating: –40 to +85°C

Features:

  • 4- and 5-Pin Conductors
  • PG 7 and PG 9 Cable Gland Included
  • Converts Hard Wiring to Quick Disconnect
  • Facilitates Field Replacements
  • Seal Rating: NEMA 6P/IP67
  • Color Coded Pinout Label Option: Order Part Marked “LABEL”
  • Housing Material: PBT, Black
  • Straight Connectors
    Specifications:
  • Termination: Screw
  • Current Rating: 4 A
  • Temperature Rating: –40 to +85°C
Supplier's Site
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
TURCK Electrical Products B 8151-0/PG9

TURCK Electrical Products B 8151-0/PG9

Supplier's Site
Plug/Receptacle - 3488411 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
3488411
Plug/Receptacle 3488411
(U6565), CONNECTOR, FIELD WIREABLE, M12 EUROFAST, STRAIGHT FEMALE CONNECTION, PG 9 CABLE GLAND, 4-8MM CABLE DIAMETER, SCREW TERMINALS, UP TO 18 AWG CONDUCTORS, 60 V, 4 AMP, STANDARD KEY, 5 PIN. FREE 2 YEAR RADWELL WARRANTY

(U6565), CONNECTOR, FIELD WIREABLE, M12 EUROFAST, STRAIGHT FEMALE CONNECTION, PG 9 CABLE GLAND, 4-8MM CABLE DIAMETER, SCREW TERMINALS, UP TO 18 AWG CONDUCTORS, 60 V, 4 AMP, STANDARD KEY, 5 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Turck - 54M3338 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Turck
54M3338
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Turck 54M3338
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70034488 3488411 54M3338
Product Name Connector, M12 Eurofast, Female Straight, 5 Wire, 6-8mm Cable, Black, PG 9 Gland Plug/Receptacle Plug/Receptacle Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Turck
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details