TURCK Inc. Plug/Receptacle B 5143-0

Description
(U0879-55), CONNECTOR, FIELD WIREABLE, M8 PICOFAST, STRAIGHT FEMALE, 3-5 MM CABLE DIAMETER, SCREW TERMINALS, UP TO 22 AWG CONDUCTORS, 60 VAC / 75 VDC, 4 AMP, 4-PIN. FREE 2 YEAR RADWELL WARRANTY
Description
(U0879-55), CONNECTOR, FIELD WIREABLE, M8 PICOFAST, STRAIGHT FEMALE, 3-5 MM CABLE DIAMETER, SCREW TERMINALS, UP TO 22 AWG CONDUCTORS, 60 VAC / 75 VDC, 4 AMP, 4-PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 3492053 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
3492053
Plug/Receptacle 3492053
(U0879-55), CONNECTOR, FIELD WIREABLE, M8 PICOFAST, STRAIGHT FEMALE, 3-5 MM CABLE DIAMETER, SCREW TERMINALS, UP TO 22 AWG CONDUCTORS, 60 VAC / 75 VDC, 4 AMP, 4-PIN. FREE 2 YEAR RADWELL WARRANTY

(U0879-55), CONNECTOR, FIELD WIREABLE, M8 PICOFAST, STRAIGHT FEMALE, 3-5 MM CABLE DIAMETER, SCREW TERMINALS, UP TO 22 AWG CONDUCTORS, 60 VAC / 75 VDC, 4 AMP, 4-PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Turck - 10N9220 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Turck
10N9220
Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Turck 10N9220
SENSOR CONNECTOR, M8, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3492053 10N9220
Product Name Plug/Receptacle Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Turck
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190806 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details