TURCK Inc. Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Turck B 5131-0

Description
SENSOR CONNECTOR, M8, RCPT, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, M8, RCPT, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Turck - 41M2015 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Turck
41M2015
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Turck 41M2015
SENSOR CONNECTOR, M8, RCPT, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 582486 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
582486
Plug/Receptacle 582486
CONNECTOR, FIELD WIREABLE, M8 PICOFAST, STRAIGHT FEMALE, 3-5MM CABLE DIAMETER, SOLDER TERMINALS, UP TO 24 AWG CONDUCTORS, 60 VAC/75 VDC, 4 AMP, 3-PIN, (U6500). FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, FIELD WIREABLE, M8 PICOFAST, STRAIGHT FEMALE, 3-5MM CABLE DIAMETER, SOLDER TERMINALS, UP TO 24 AWG CONDUCTORS, 60 VAC/75 VDC, 4 AMP, 3-PIN, (U6500). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 41M2015 582486
Product Name Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Turck Plug/Receptacle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details