SENSOR CONNECTOR, MINI 7/8", RCPT, 4POS; Product Range:-; Sensor Connector Size:Mini 7/8"; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67; Connector Coding:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 08N5979 |
| Product Name | Sensor Connector, Mini 7/8", Rcpt, 4Pos; Product Range Turck |
| Gender | Female / Jack |