TURCK Inc. Plug/Receptacle B 4151-0/9

Description
(U6417), CONNECTOR, FIELD WIREABLE, 7/8" MINIFAST, STRAIGHT FEMALE, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINALS, UP TO 16 AWG CONDUCTORS, 250 V, 9 AMP, 5 PIN. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(U6417), CONNECTOR, FIELD WIREABLE, 7/8" MINIFAST, STRAIGHT FEMALE, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINALS, UP TO 16 AWG CONDUCTORS, 250 V, 9 AMP, 5 PIN. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 582478 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
582478
Plug/Receptacle 582478
(U6417), CONNECTOR, FIELD WIREABLE, 7/8" MINIFAST, STRAIGHT FEMALE, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINALS, UP TO 16 AWG CONDUCTORS, 250 V, 9 AMP, 5 PIN. FREE 2 YEAR RADWELL WARRANTY

(U6417), CONNECTOR, FIELD WIREABLE, 7/8" MINIFAST, STRAIGHT FEMALE, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINALS, UP TO 16 AWG CONDUCTORS, 250 V, 9 AMP, 5 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Conn, 7/8
Chicago, IL, United States
Sensor Conn, 7/8", Rcpt, 5Pos, Cable; Product Range Turck
41M2014
Sensor Conn, 7/8", Rcpt, 5Pos, Cable; Product Range Turck 41M2014
SENSOR CONN, 7/8", RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:7/8"; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONN, 7/8", RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:7/8"; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 582478 41M2014
Product Name Plug/Receptacle Sensor Conn, 7/8", Rcpt, 5Pos, Cable; Product Range Turck
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Circular Connector Assemblies - CAB.M19.GLA.C52V-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details