TURCK Inc. Plug/Receptacle B 4131-0/9

Description
CONNECTOR, U6310, FIELD WIREABLE, 7/8" MINIFAST, STRAIGHT FEMALE, PG 9 CABLE GLAND, 6-8 MM CABLE DIAMETER, SCREW TERMINALS, UP TO 16 AWG CONDUCTORS, 250 V, 12 AMP, 3-PIN. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CONNECTOR, U6310, FIELD WIREABLE, 7/8" MINIFAST, STRAIGHT FEMALE, PG 9 CABLE GLAND, 6-8 MM CABLE DIAMETER, SCREW TERMINALS, UP TO 16 AWG CONDUCTORS, 250 V, 12 AMP, 3-PIN. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 582470 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
582470
Plug/Receptacle 582470
CONNECTOR, U6310, FIELD WIREABLE, 7/8" MINIFAST, STRAIGHT FEMALE, PG 9 CABLE GLAND, 6-8 MM CABLE DIAMETER, SCREW TERMINALS, UP TO 16 AWG CONDUCTORS, 250 V, 12 AMP, 3-PIN. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, U6310, FIELD WIREABLE, 7/8" MINIFAST, STRAIGHT FEMALE, PG 9 CABLE GLAND, 6-8 MM CABLE DIAMETER, SCREW TERMINALS, UP TO 16 AWG CONDUCTORS, 250 V, 12 AMP, 3-PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Conn, 7/8
Chicago, IL, United States
Sensor Conn, 7/8", Rcpt, 3Pos, Cable; Product Range Turck
41M2013
Sensor Conn, 7/8", Rcpt, 3Pos, Cable; Product Range Turck 41M2013
SENSOR CONN, 7/8", RCPT, 3POS, CABLE; Product Range:-; Sensor Connector Size:7/8"; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONN, 7/8", RCPT, 3POS, CABLE; Product Range:-; Sensor Connector Size:7/8"; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 582470 41M2013
Product Name Plug/Receptacle Sensor Conn, 7/8", Rcpt, 3Pos, Cable; Product Range Turck
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF021 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details