Sensor; Diffuse, Sr 130mm, Bipolar
| RS Components, Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 7643865 |
| Product Name | Photoelectric Sensors |
| Body Shape | Rectangular; Other; Block |
| Operation Distance | 5.12 inch (130 mm) |
| Optical Technology Type | Diffuse |