Sensor Convergent Infrared 880nm Sr 43mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 8601610 |
| Product Name | Photoelectric Sensors |
| Body Shape | Rectangular; Other; Block |
| Operation Distance | 1.69 inch (43 mm) |
| Optical Technology Type | Convergent |