Turck Banner Ltd. Photoelectric Sensors QS30LDQ

Description
Sensor, emitter
Request a Quote
Description
Sensor, emitter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensors - 8479530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
8479530
Photoelectric Sensors 8479530
Sensor, emitter

Sensor, emitter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Photoelectric Sensors
Product Number 8479530
Product Name Photoelectric Sensors
Body Shape Rectangular; Other; Block
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Proximity Sensors - Industrial - 1100095-TL-PP702 - Win Source Electronics
Specs
Operation Distance 0.2000 inch (5.08 mm)
View Details
3 suppliers
18 mm Stainless Steel DC Photoelectric Sensor - S4082 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Photoelectric Sensors - 2103816 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Operation Distance 0.7874 to 23.62 inch (20 to 600 mm)
Operating Temperature 60 F (15.56 C)
View Details
2 suppliers