Turbines, Inc. Wafer Style Turbine Flow Meter WM0075

Description
The design of the Turbines, Inc. liquid wafer style turbine flow meter is specifically engineered to produce a performance envelope ideally suited for clear non-solids bearing liquids such as water, brine, chemicals and petrochemicals. USE OF THE STANDARD SERIES WM TURBINE FLOW METER FOR NON-LIQUID APPLICATIONS WILL RUIN THE BEARINGS OF THE METER AND VOID THE WARRANTY. The performance of Wafer style turbine flow meters differ from in-line only in the respect of the installation features. The Wafer style turbine flow meter is compressed between the existing process piping flanges. PERFORMANCE DATA-Standard Series WM Accuracy over flow range: +/- 1.0% (except WM0038 which is +/- 2%) Repeatability over flow range: +/- 0.10% Operating Temperature: -100 to +300 degrees F. MATERIALS OF CONSTRUCTION - Standard Series WM Meter Body: 316 Stainless Steel Rotor Supports: 316 Stainless Steel Meter Rotor: 416 Stainless Steel Rotor Shaft: Tungsten Carbide Sleeve Bearing: Tungsten Carbide DESIGN SPECIFICATIONS - Standard Series WM Number of Hub Holes: 2 hub drillings are available, however unit comes with one hub standard. Second hub hole is provided to allow second mag out put capability. End Connections: Wafer style mounting with turbine meter being held between existing process piping flanges. Operating Pressure Rating: Wafer style turbine meters will accommodate pressure ranges to a maximum of 3700 psi, limited to the flange rating of the mating flanges.
Datasheet
Description
The design of the Turbines, Inc. liquid wafer style turbine flow meter is specifically engineered to produce a performance envelope ideally suited for clear non-solids bearing liquids such as water, brine, chemicals and petrochemicals. USE OF THE STANDARD SERIES WM TURBINE FLOW METER FOR NON-LIQUID APPLICATIONS WILL RUIN THE BEARINGS OF THE METER AND VOID THE WARRANTY. The performance of Wafer style turbine flow meters differ from in-line only in the respect of the installation features. The Wafer style turbine flow meter is compressed between the existing process piping flanges. PERFORMANCE DATA-Standard Series WM Accuracy over flow range: +/- 1.0% (except WM0038 which is +/- 2%) Repeatability over flow range: +/- 0.10% Operating Temperature: -100 to +300 degrees F. MATERIALS OF CONSTRUCTION - Standard Series WM Meter Body: 316 Stainless Steel Rotor Supports: 316 Stainless Steel Meter Rotor: 416 Stainless Steel Rotor Shaft: Tungsten Carbide Sleeve Bearing: Tungsten Carbide DESIGN SPECIFICATIONS - Standard Series WM Number of Hub Holes: 2 hub drillings are available, however unit comes with one hub standard. Second hub hole is provided to allow second mag out put capability. End Connections: Wafer style mounting with turbine meter being held between existing process piping flanges. Operating Pressure Rating: Wafer style turbine meters will accommodate pressure ranges to a maximum of 3700 psi, limited to the flange rating of the mating flanges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Altus, OK, USA
Wafer Style Turbine Flow Meter
WM0075
Wafer Style Turbine Flow Meter WM0075
The design of the Turbines, Inc. liquid wafer style turbine flow meter is specifically engineered to produce a performance envelope ideally suited for clear non-solids bearing liquids such as water, brine, chemicals and petrochemicals. USE OF THE STANDARD SERIES WM TURBINE FLOW METER FOR NON-LIQUID APPLICATIONS WILL RUIN THE BEARINGS OF THE METER AND VOID THE WARRANTY. The performance of Wafer style turbine flow meters differ from in-line only in the respect of the installation features. The Wafer style turbine flow meter is compressed between the existing process piping flanges. PERFORMANCE DATA-Standard Series WM Accuracy over flow range: +/- 1.0% (except WM0038 which is +/- 2%) Repeatability over flow range: +/- 0.10% Operating Temperature: -100 to +300 degrees F. MATERIALS OF CONSTRUCTION - Standard Series WM Meter Body: 316 Stainless Steel Rotor Supports: 316 Stainless Steel Meter Rotor: 416 Stainless Steel Rotor Shaft: Tungsten Carbide Sleeve Bearing: Tungsten Carbide DESIGN SPECIFICATIONS - Standard Series WM Number of Hub Holes: 2 hub drillings are available, however unit comes with one hub standard. Second hub hole is provided to allow second mag out put capability. End Connections: Wafer style mounting with turbine meter being held between existing process piping flanges. Operating Pressure Rating: Wafer style turbine meters will accommodate pressure ranges to a maximum of 3700 psi, limited to the flange rating of the mating flanges.

The design of the Turbines, Inc. liquid wafer style turbine flow meter is specifically engineered to produce a performance envelope ideally suited for clear non-solids bearing liquids such as water, brine, chemicals and petrochemicals. USE OF THE STANDARD SERIES WM TURBINE FLOW METER FOR NON-LIQUID APPLICATIONS WILL RUIN THE BEARINGS OF THE METER AND VOID THE WARRANTY.

The performance of Wafer style turbine flow meters differ from in-line only in the respect of the installation features. The Wafer style turbine flow meter is compressed between the existing process piping flanges.

PERFORMANCE DATA-Standard Series WM

  • Accuracy over flow range: +/- 1.0% (except WM0038 which is +/- 2%)
  • Repeatability over flow range: +/- 0.10%
  • Operating Temperature: -100 to +300 degrees F.

MATERIALS OF CONSTRUCTION - Standard Series WM

  • Meter Body: 316 Stainless Steel
  • Rotor Supports: 316 Stainless Steel
  • Meter Rotor: 416 Stainless Steel
  • Rotor Shaft: Tungsten Carbide
  • Sleeve Bearing: Tungsten Carbide

DESIGN SPECIFICATIONS - Standard Series WM

  • Number of Hub Holes: 2 hub drillings are available, however unit comes with one hub standard. Second hub hole is provided to allow second mag out put capability.
  • End Connections: Wafer style mounting with turbine meter being held between existing process piping flanges.
  • Operating Pressure Rating: Wafer style turbine meters will accommodate pressure ranges to a maximum of 3700 psi, limited to the flange rating of the mating flanges.
Supplier's Site Datasheet

Technical Specifications

  Turbines, Inc.
Product Category Liquid Flow Meters
Product Number WM0075
Product Name Wafer Style Turbine Flow Meter
Meter Technology Electromagnetic; Turbine
Operating Temperature -100 to 300 F (-73 to 149 C)
Process Media Type Liquid
Operating Pressure 3700 psi (2604 m H2O)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data