Turbines, Inc. Turbine Flow Meters TM1000

Description
The design of the Turbines, Inc. liquid in-line turbine flow meter is specifically engineered to produce a performance envelope ideally suited for clear non-solids bearing liquids such as water, brine, chemicals and petrochemicals. USE OF THE STANDARD SERIES TM TURBINE FLOW METER FOR NON-LIQUID APPLICATIONS WILL RUIN THE BEARINGS OF THE METER AND VOID THE WARRANTY. PERFORMANCE DATA-Standard Series TM Accuracy over flow range: +/- 1.0% (except WM0038 which is +/- 2%) Repeatability over flow range: +/- 0.10% Operating Temperature: -100 to +300 degrees F. MATERIALS OF CONSTRUCTION - Standard Series TM Meter Body: 316 Stainless Steel Rotor Supports: 316 Stainless Steel Meter Rotor: 416 Stainless Steel Rotor Shaft: Tungsten Carbide Sleeve Bearing: Tungsten Carbide DESIGN SPECIFICATIONS - Standard Series TM Number of Hub Holes: 2 hub drillings are available, however unit comes with one hub standard. Second hub hole is provided to allow second mag out put capability. End Connections: In-line turbine flow meters have definite end connections that may be either threaded, flanged, victaulic couplings, where the end arrangement of the in-line turbine flow meter corresponds to matching end connections in the mating process piping. Operating Pressure Rating: In-line turbine flow meters will accommodate pressure ranges limited to the flange or end connection rating of the unit, subject to maximums as listed in the product data tabulation.
Datasheet
Description
The design of the Turbines, Inc. liquid in-line turbine flow meter is specifically engineered to produce a performance envelope ideally suited for clear non-solids bearing liquids such as water, brine, chemicals and petrochemicals. USE OF THE STANDARD SERIES TM TURBINE FLOW METER FOR NON-LIQUID APPLICATIONS WILL RUIN THE BEARINGS OF THE METER AND VOID THE WARRANTY. PERFORMANCE DATA-Standard Series TM Accuracy over flow range: +/- 1.0% (except WM0038 which is +/- 2%) Repeatability over flow range: +/- 0.10% Operating Temperature: -100 to +300 degrees F. MATERIALS OF CONSTRUCTION - Standard Series TM Meter Body: 316 Stainless Steel Rotor Supports: 316 Stainless Steel Meter Rotor: 416 Stainless Steel Rotor Shaft: Tungsten Carbide Sleeve Bearing: Tungsten Carbide DESIGN SPECIFICATIONS - Standard Series TM Number of Hub Holes: 2 hub drillings are available, however unit comes with one hub standard. Second hub hole is provided to allow second mag out put capability. End Connections: In-line turbine flow meters have definite end connections that may be either threaded, flanged, victaulic couplings, where the end arrangement of the in-line turbine flow meter corresponds to matching end connections in the mating process piping. Operating Pressure Rating: In-line turbine flow meters will accommodate pressure ranges limited to the flange or end connection rating of the unit, subject to maximums as listed in the product data tabulation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Altus, OK, USA
Turbine Flow Meters
TM1000
Turbine Flow Meters TM1000
The design of the Turbines, Inc. liquid in-line turbine flow meter is specifically engineered to produce a performance envelope ideally suited for clear non-solids bearing liquids such as water, brine, chemicals and petrochemicals. USE OF THE STANDARD SERIES TM TURBINE FLOW METER FOR NON-LIQUID APPLICATIONS WILL RUIN THE BEARINGS OF THE METER AND VOID THE WARRANTY. PERFORMANCE DATA-Standard Series TM Accuracy over flow range: +/- 1.0% (except WM0038 which is +/- 2%) Repeatability over flow range: +/- 0.10% Operating Temperature: -100 to +300 degrees F. MATERIALS OF CONSTRUCTION - Standard Series TM Meter Body: 316 Stainless Steel Rotor Supports: 316 Stainless Steel Meter Rotor: 416 Stainless Steel Rotor Shaft: Tungsten Carbide Sleeve Bearing: Tungsten Carbide DESIGN SPECIFICATIONS - Standard Series TM Number of Hub Holes: 2 hub drillings are available, however unit comes with one hub standard. Second hub hole is provided to allow second mag out put capability. End Connections: In-line turbine flow meters have definite end connections that may be either threaded, flanged, victaulic couplings, where the end arrangement of the in-line turbine flow meter corresponds to matching end connections in the mating process piping. Operating Pressure Rating: In-line turbine flow meters will accommodate pressure ranges limited to the flange or end connection rating of the unit, subject to maximums as listed in the product data tabulation.

The design of the Turbines, Inc. liquid in-line turbine flow meter is specifically engineered to produce a performance envelope ideally suited for clear non-solids bearing liquids such as water, brine, chemicals and petrochemicals. USE OF THE STANDARD SERIES TM TURBINE FLOW METER FOR NON-LIQUID APPLICATIONS WILL RUIN THE BEARINGS OF THE METER AND VOID THE WARRANTY.

PERFORMANCE DATA-Standard Series TM

  • Accuracy over flow range: +/- 1.0% (except WM0038 which is +/- 2%)
  • Repeatability over flow range: +/- 0.10%
  • Operating Temperature: -100 to +300 degrees F.

MATERIALS OF CONSTRUCTION - Standard Series TM

  • Meter Body: 316 Stainless Steel
  • Rotor Supports: 316 Stainless Steel
  • Meter Rotor: 416 Stainless Steel
  • Rotor Shaft: Tungsten Carbide
  • Sleeve Bearing: Tungsten Carbide

DESIGN SPECIFICATIONS - Standard Series TM

  • Number of Hub Holes: 2 hub drillings are available, however unit comes with one hub standard. Second hub hole is provided to allow second mag out put capability.
  • End Connections: In-line turbine flow meters have definite end connections that may be either threaded, flanged, victaulic couplings, where the end arrangement of the in-line turbine flow meter corresponds to matching end connections in the mating process piping.
  • Operating Pressure Rating: In-line turbine flow meters will accommodate pressure ranges limited to the flange or end connection rating of the unit, subject to maximums as listed in the product data tabulation.
Supplier's Site Datasheet

Technical Specifications

  Turbines, Inc.
Product Category Liquid Flow Meters
Product Number TM1000
Product Name Turbine Flow Meters
Meter Technology Electromagnetic; Turbine
Operating Temperature -100 to 300 F (-73 to 149 C)
Process Media Type Liquid
Operating Pressure 800 psi (563 m H2O)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flow Meters, FPI Mag® Insertion Magnetic Flow Meter - The Original Hot Tap Full Profile Insertion Mag Meter, FPIP3K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Features Multi-insertion
Process Media Type Liquid
View Details
Ultrasonic Clamp-On Liquid Flow Meter - AquaTrans AT600 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals Underwriters Laboratory; Canadian Standards Association; CE, MCert
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Universal Flow Meter Test Kits -  - HydraCheck Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.00 to 100.00 GPM (3.79 to 379 L/min)
View Details