The TUL PYNQ-Z2 is a development board featuring a ZYNQ XC7Z020-1CLG400C SoC, which integrates a dual-core ARM Cortex-A9 processor running at 650MHz and programmable logic equivalent to an Artix-7 FPGA. It includes 512MB of DDR3 memory and 16MB of Quad-SPI Flash, along with a microSD card slot for additional storage. The board supports high-bandwidth peripherals such as Gigabit Ethernet, USB 2.0, and HDMI for audio and video input/output. The TUL PYNQ-Z2 offers extensive expansion capabilities with two Pmod ports, an Arduino Shield connector, and a Raspberry Pi connector, providing a total of 28 FPGA I/O pins. It also features user-friendly interfaces, including four push-buttons, two slide switches, and multiple LEDs for status indication. The board is powered via USB or an external power source ranging from 7V to 15V, making it versatile for various applications in embedded systems and prototyping.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 13AJ3027 |
| Product Name | Tul Pynq-Z2 Tul Corporation |
| Category | Developement Board |