Tuki Covers RCF ART 725A Speaker Cover - Padded rcfart725a1

Description
What You Get. . . · Padded Protection - The durable, padded, Cordura Nylon fabric takes the abuse, not your equipment · Water-Repellent - Keeps the rain, snow and unwanted spills off your gear · Plush Inner Lining - soft against your equipment, like a baby's blanket · Save Time - Hook/Loop Securing Strap keeps your cover in place; no more constantly pulling your cover back down · Great for Transport and Storage · Dimensions: 27.87 x 17.75 x 15.5 Fits Shape of Speaker · Available in Black · Premium RCF speaker covers
Description
What You Get. . . · Padded Protection - The durable, padded, Cordura Nylon fabric takes the abuse, not your equipment · Water-Repellent - Keeps the rain, snow and unwanted spills off your gear · Plush Inner Lining - soft against your equipment, like a baby's blanket · Save Time - Hook/Loop Securing Strap keeps your cover in place; no more constantly pulling your cover back down · Great for Transport and Storage · Dimensions: 27.87 x 17.75 x 15.5 Fits Shape of Speaker · Available in Black · Premium RCF speaker covers

Suppliers

Company
Product
Description
Supplier Links
RCF ART 725A Speaker Cover - Padded - rcfart725a1 - Tuki Covers
North Charleston, SC, USA
RCF ART 725A Speaker Cover - Padded
rcfart725a1
RCF ART 725A Speaker Cover - Padded rcfart725a1
What You Get. . . · Padded Protection - The durable, padded, Cordura Nylon fabric takes the abuse, not your equipment · Water-Repellent - Keeps the rain, snow and unwanted spills off your gear · Plush Inner Lining - soft against your equipment, like a baby's blanket · Save Time - Hook/Loop Securing Strap keeps your cover in place; no more constantly pulling your cover back down · Great for Transport and Storage · Dimensions: 27.87 x 17.75 x 15.5 Fits Shape of Speaker · Available in Black · Premium RCF speaker covers

What You Get. . .

· Padded Protection - The durable, padded, Cordura Nylon fabric takes the abuse, not your equipment

· Water-Repellent - Keeps the rain, snow and unwanted spills off your gear

· Plush Inner Lining - soft against your equipment, like a baby's blanket

· Save Time - Hook/Loop Securing Strap keeps your cover in place; no more constantly pulling your cover back down

· Great for Transport and Storage
· Dimensions: 27.87 x 17.75 x 15.5 Fits Shape of Speaker

· Available in Black

· Premium RCF speaker covers

Supplier's Site

Technical Specifications

  Tuki Covers
Product Category Protective Packaging
Product Number rcfart725a1
Product Name RCF ART 725A Speaker Cover - Padded
Protective Packaging / Dunnage Molded Packaging
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flap Padded Mailers - RFPM0812 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Padded Mailer
Maximum Dimension 12 inch (305 mm)
View Details
2 1/2
Specs
Protective Packaging / Dunnage Angle / Edge Board
View Details
AirPouch® EZ-Tear™ Pillow - BIOXD80105095 VP - Practical Packaging Solutions
Specs
Protective Packaging / Dunnage Air Pillows
Maximum Dimension 10 inch (254 mm)
Features Biodegradable
View Details