Tuki Covers RCF ART 525A Speaker Cover - Padded rcfart525a1

Description
What You Get. . . · Padded Protection - The durable, padded, Cordura Nylon fabric takes the abuse, not your equipment · Water-Repellent - Keeps the rain, snow and unwanted spills off your gear · Plush Inner Lining - soft against your equipment, like a baby's blanket · Save Time - Hook/Loop Securing Strap keeps your cover in place; no more constantly pulling your cover back down · Great for Transport and Storage · Dimensions: Fits Shape of Speaker · Available in Black · Premium RCF speaker covers
Description
What You Get. . . · Padded Protection - The durable, padded, Cordura Nylon fabric takes the abuse, not your equipment · Water-Repellent - Keeps the rain, snow and unwanted spills off your gear · Plush Inner Lining - soft against your equipment, like a baby's blanket · Save Time - Hook/Loop Securing Strap keeps your cover in place; no more constantly pulling your cover back down · Great for Transport and Storage · Dimensions: Fits Shape of Speaker · Available in Black · Premium RCF speaker covers

Suppliers

Company
Product
Description
Supplier Links
RCF ART 525A Speaker Cover - Padded - rcfart525a1 - Tuki Covers
North Charleston, SC, USA
RCF ART 525A Speaker Cover - Padded
rcfart525a1
RCF ART 525A Speaker Cover - Padded rcfart525a1
What You Get. . . · Padded Protection - The durable, padded, Cordura Nylon fabric takes the abuse, not your equipment · Water-Repellent - Keeps the rain, snow and unwanted spills off your gear · Plush Inner Lining - soft against your equipment, like a baby's blanket · Save Time - Hook/Loop Securing Strap keeps your cover in place; no more constantly pulling your cover back down · Great for Transport and Storage · Dimensions: Fits Shape of Speaker · Available in Black · Premium RCF speaker covers

What You Get. . .

· Padded Protection - The durable, padded, Cordura Nylon fabric takes the abuse, not your equipment

· Water-Repellent - Keeps the rain, snow and unwanted spills off your gear

· Plush Inner Lining - soft against your equipment, like a baby's blanket

· Save Time - Hook/Loop Securing Strap keeps your cover in place; no more constantly pulling your cover back down

· Great for Transport and Storage
· Dimensions: Fits Shape of Speaker

· Available in Black

· Premium RCF speaker covers

Supplier's Site

Technical Specifications

  Tuki Covers
Product Category Protective Packaging
Product Number rcfart525a1
Product Name RCF ART 525A Speaker Cover - Padded
Protective Packaging / Dunnage Molded Packaging
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flap Padded Mailers - RFPM1016 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Padded Mailer
Maximum Dimension 16 inch (406 mm)
View Details
18
Specs
Protective Packaging / Dunnage Foam-in-Place
Material Type Foam; Plastic
View Details
AirPouch® EZ-Tear™ Pillow - BIOXD80805095 VP - Practical Packaging Solutions
Specs
Protective Packaging / Dunnage Air Pillows
Maximum Dimension 8 inch (203 mm)
Features Biodegradable
View Details