Tuki Covers Mackie SRS 1500 A Sub Padded Cover mksrs1500a1

Description
· Padded Speaker Cover · Durable Cordura Nylon Outer Fabric · ½ Foam Padding · Plush Inner Lining · Hook/Loop Securing Strap · Great for Transport and Storage · Dimensions: 23.1/2"H x 17 1/4"W x 23 5/8"D · Available in Black
Description
· Padded Speaker Cover · Durable Cordura Nylon Outer Fabric · ½ Foam Padding · Plush Inner Lining · Hook/Loop Securing Strap · Great for Transport and Storage · Dimensions: 23.1/2"H x 17 1/4"W x 23 5/8"D · Available in Black

Suppliers

Company
Product
Description
Supplier Links
Mackie SRS 1500 A Sub Padded Cover - mksrs1500a1 - Tuki Covers
North Charleston, SC, USA
Mackie SRS 1500 A Sub Padded Cover
mksrs1500a1
Mackie SRS 1500 A Sub Padded Cover mksrs1500a1
· Padded Speaker Cover · Durable Cordura Nylon Outer Fabric · ½ Foam Padding · Plush Inner Lining · Hook/Loop Securing Strap · Great for Transport and Storage · Dimensions: 23.1/2"H x 17 1/4"W x 23 5/8"D · Available in Black

· Padded Speaker Cover

· Durable Cordura Nylon Outer Fabric

· ½ Foam Padding

· Plush Inner Lining

· Hook/Loop Securing Strap

· Great for Transport and Storage

· Dimensions: 23.1/2"H x 17 1/4"W x 23 5/8"D

· Available in Black

Supplier's Site

Technical Specifications

  Tuki Covers
Product Category Protective Packaging
Product Number mksrs1500a1
Product Name Mackie SRS 1500 A Sub Padded Cover
Protective Packaging / Dunnage Molded Packaging
Unlock Full Specs
to access all available technical data

Similar Products

Bubble Out Bags - BOB0708 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
Maximum Dimension 8.5 inch (216 mm)
View Details
3
Specs
Protective Packaging / Dunnage Angle / Edge Board
View Details
AirPouch® EZ-Tear™ Pillow - BIO 80404015 VP - Practical Packaging Solutions
Specs
Protective Packaging / Dunnage Air Pillows
Maximum Dimension 8 inch (203 mm)
Features Biodegradable
View Details