Tuki Covers Microphone Bag - Medium micpo12x81

Description
Water-Repellent Padded Microphone Bag / Pouch Cordura Nylon Exterior 1/2 Foam Padding Plush Inner Lining Heavy-Duty Zipper Webbing Carrying Strap Great for small to Large mics: Studio Large Diaphram Condensors Room enough for cables 12" Long x 8" High Colors: Black, Brown, Royal Blue High quality microphone bags
Description
Water-Repellent Padded Microphone Bag / Pouch Cordura Nylon Exterior 1/2 Foam Padding Plush Inner Lining Heavy-Duty Zipper Webbing Carrying Strap Great for small to Large mics: Studio Large Diaphram Condensors Room enough for cables 12" Long x 8" High Colors: Black, Brown, Royal Blue High quality microphone bags

Suppliers

Company
Product
Description
Supplier Links
Microphone Bag - Medium - micpo12x81 - Tuki Covers
North Charleston, SC, USA
Microphone Bag - Medium
micpo12x81
Microphone Bag - Medium micpo12x81
Water-Repellent Padded Microphone Bag / Pouch Cordura Nylon Exterior 1/2 Foam Padding Plush Inner Lining Heavy-Duty Zipper Webbing Carrying Strap Great for small to Large mics: Studio Large Diaphram Condensors Room enough for cables 12" Long x 8" High Colors: Black, Brown, Royal Blue High quality microphone bags
      • Water-Repellent
      • Padded Microphone Bag / Pouch
      • Cordura Nylon Exterior
      • 1/2 Foam Padding
      • Plush Inner Lining
      • Heavy-Duty Zipper
      • Webbing Carrying Strap
      • Great for small to Large mics: Studio Large Diaphram Condensors
      • Room enough for cables
      • 12" Long x 8" High
      • Colors: Black, Brown, Royal Blue
      • High quality microphone bags
Supplier's Site

Technical Specifications

  Tuki Covers
Product Category Protective Packaging
Product Number micpo12x81
Product Name Microphone Bag - Medium
Protective Packaging / Dunnage Molded Packaging
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Heat Seal Bubble Mailer - BM1219 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 19 inch (483 mm)
View Details
10
Specs
Protective Packaging / Dunnage Foam-in-Place
Material Type Foam; Plastic
View Details
AirPouch® EZ-Tear™ Pillow - RECY80403020 VP - Practical Packaging Solutions
Specs
Protective Packaging / Dunnage Air Pillows
Maximum Dimension 8 inch (203 mm)
View Details