Tuki Covers Mesa Boogie Express 5:25 1x10 Cover - Padded meex5251101

Description
Padded Amp Cover Durable Cordura Nylon Outer Fabric ½ Foam Padding Plush Inner Lining Hook/Loop Securing Strap Great for Transport and Storage Dimensions: 15.31"H x18.75"W x 10.93"D Available in Black Premium Mesa Boogie Amp Covers
Description
Padded Amp Cover Durable Cordura Nylon Outer Fabric ½ Foam Padding Plush Inner Lining Hook/Loop Securing Strap Great for Transport and Storage Dimensions: 15.31"H x18.75"W x 10.93"D Available in Black Premium Mesa Boogie Amp Covers

Suppliers

Company
Product
Description
Supplier Links
Mesa Boogie Express 5:25 1x10 Cover - Padded - meex5251101 - Tuki Covers
North Charleston, SC, USA
Mesa Boogie Express 5:25 1x10 Cover - Padded
meex5251101
Mesa Boogie Express 5:25 1x10 Cover - Padded meex5251101
Padded Amp Cover Durable Cordura Nylon Outer Fabric ½ Foam Padding Plush Inner Lining Hook/Loop Securing Strap Great for Transport and Storage Dimensions: 15.31"H x18.75"W x 10.93"D Available in Black Premium Mesa Boogie Amp Covers
      • Padded Amp Cover
      • Durable Cordura Nylon Outer Fabric
      • ½ Foam Padding
      • Plush Inner Lining
      • Hook/Loop Securing Strap
      • Great for Transport and Storage
      • Dimensions: 15.31"H x18.75"W x 10.93"D
      • Available in Black
      • Premium Mesa Boogie Amp Covers
Supplier's Site

Technical Specifications

  Tuki Covers
Product Category Protective Packaging
Product Number meex5251101
Product Name Mesa Boogie Express 5:25 1x10 Cover - Padded
Protective Packaging / Dunnage Molded Packaging
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Heat Seal Bubble Mailer - BM0814 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 14.5 inch (368 mm)
View Details
4
Specs
Protective Packaging / Dunnage Air Pillows; Foam-in-Place
Material Type Foam; Plastic
View Details
AirPouch® EZ-Tear™ Pillow - BIOXD10125095 VP - Practical Packaging Solutions
Specs
Protective Packaging / Dunnage Air Pillows
Maximum Dimension 12 inch (305 mm)
Features Biodegradable
View Details