Tuki Covers Marshall 1960A 4 x 12 Speaker cover - Vinyl ma1960a6

Description
Heavy, Water-proof Leather-Like Vinyl Replica of Naughyhyde Covers made popular in the 60's & 70's Soft Inner Lining Easy Clean-up with sponge and water Great as a Dust Cover or Transport Cover Dimensions: 29.25"H x 29.75"W x 14"D Color: Black Great for: Amplifiers Speakers NOTE: Picture shown is an EXAMPLE ONLY. The actual cover fits the exact dimensions of this model. Premium Marshall Amp and Marshall Speaker Covers
Description
Heavy, Water-proof Leather-Like Vinyl Replica of Naughyhyde Covers made popular in the 60's & 70's Soft Inner Lining Easy Clean-up with sponge and water Great as a Dust Cover or Transport Cover Dimensions: 29.25"H x 29.75"W x 14"D Color: Black Great for: Amplifiers Speakers NOTE: Picture shown is an EXAMPLE ONLY. The actual cover fits the exact dimensions of this model. Premium Marshall Amp and Marshall Speaker Covers

Suppliers

Company
Product
Description
Supplier Links
Marshall 1960A 4 x 12 Speaker cover - Vinyl - ma1960a6 - Tuki Covers
North Charleston, SC, USA
Marshall 1960A 4 x 12 Speaker cover - Vinyl
ma1960a6
Marshall 1960A 4 x 12 Speaker cover - Vinyl ma1960a6
Heavy, Water-proof Leather-Like Vinyl Replica of Naughyhyde Covers made popular in the 60's & 70's Soft Inner Lining Easy Clean-up with sponge and water Great as a Dust Cover or Transport Cover Dimensions: 29.25"H x 29.75"W x 14"D Color: Black Great for: Amplifiers Speakers NOTE: Picture shown is an EXAMPLE ONLY. The actual cover fits the exact dimensions of this model. Premium Marshall Amp and Marshall Speaker Covers
  • Heavy, Water-proof Leather-Like Vinyl
  • Replica of Naughyhyde Covers made popular in the 60's & 70's
  • Soft Inner Lining
  • Easy Clean-up with sponge and water
  • Great as a Dust Cover or Transport Cover
  • Dimensions: 29.25"H x 29.75"W x 14"D
  • Color: Black
  • Great for:
    • Amplifiers
    • Speakers
  • NOTE: Picture shown is an EXAMPLE ONLY. The actual cover fits the exact dimensions of this model.
  • Premium Marshall Amp and Marshall Speaker Covers
Supplier's Site

Technical Specifications

  Tuki Covers
Product Category Protective Packaging
Product Number ma1960a6
Product Name Marshall 1960A 4 x 12 Speaker cover - Vinyl
Protective Packaging / Dunnage Molded Packaging
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Heat Seal Bubble Mailer - BM0712 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 12 inch (305 mm)
View Details
3/16
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam; Foam-in-Place
Material Type Foam; Plastic
View Details
AirPouch® EZ-Tear™ Pillow - BIO 80404015 VP - Practical Packaging Solutions
Specs
Protective Packaging / Dunnage Air Pillows
Maximum Dimension 8 inch (203 mm)
Features Biodegradable
View Details